Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-PDIP
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PDIP8
150-mA, 26-V, low-dropout voltage regulator with enable 8-PDIP 0 to 125 Product overview: TL751L10CP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751L10CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268531-TL751L10CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TL751L
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): LC1251CC5TR99; LC1251CC5TR98; TL751L10CPE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG LINEAR 10V 150MA 8DIP
LDO Voltage Regulators 10V 150mA LDO
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL751L10CP | 296-8013-5-ND | TL751L10CP | 776-TL751L10CP | 1268531-TL751L10CP | TL751L10CP | TL751L10CP |
| Product Name | TL751L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TL751L10CP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | Other; P | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |