Texas Instruments TL750L08 Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection TL750L08CLPE3

Description
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL750L08 Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection - TL750L08CLPE3 - Texas Instruments
Dallas, TX, United States
TL750L08 Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection
TL750L08CLPE3
TL750L08 Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection TL750L08CLPE3
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125

Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50330-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50330-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50330-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL750L08CLPE3 - 899798-TL750L08CLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750L08CLPE3
899798-TL750L08CLPE3
PMIC - PMIC - Voltage Regulators - Linear - TL750L08CLPE3 899798-TL750L08CLPE3
Manufacturer: Texas Instruments Win Source Part Number: 899798-TL750L08CLPE3 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: TL750 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL750L08CLPE3-ND, 296-50330

Manufacturer: Texas Instruments
Win Source Part Number: 899798-TL750L08CLPE3
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: TL750
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL750L08CLPE3-ND, 296-50330

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TL750L08CLPE3
Voltage Regulator IC 776-TL750L08CLPE3
150-mA, 26-V, low-dropout voltage regulator 3-TO-92 0 to 125 Product overview: TL750L08CLPE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L08CLPE3 can be used for catalog matching and distributor lookup.

150-mA, 26-V, low-dropout voltage regulator 3-TO-92 0 to 125 Product overview: TL750L08CLPE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L08CLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TL750L08CLPE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL750L08CLPE3
PMIC - Voltage Regulators - Linear TL750L08CLPE3
IC REG LINEAR 8V 150MA TO92-3

IC REG LINEAR 8V 150MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL750L08CLPE3
LDO Voltage Regulators TL750L08CLPE3
LDO Voltage Regulators Pnp Low Current

LDO Voltage Regulators Pnp Low Current

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL750L08CLPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL750L08CLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL750L08CLPE3
IC REG LINEAR 8V 150MA TO92-3

IC REG LINEAR 8V 150MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL750L08CLPE3 296-50330-ND 899798-TL750L08CLPE3 776-TL750L08CLPE3 TL750L08CLPE3 TL750L08CLPE3 TL750L08CLPE3
Product Name TL750L08 Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL750L08CLPE3 Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92 TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details