Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978405-SN1109022DQPR
Number of Pins: 22
Quiescent Current: 2.5 mA
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 978405-SN1109022DQPR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SN1109022DQPR |
| IQ | 0.0025 amps |