Texas Instruments SN105125 Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current SN105125DBVRG4

Description
Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN105125 Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current - SN105125DBVRG4 - Texas Instruments
Dallas, TX, United States
SN105125 Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current
SN105125DBVRG4
SN105125 Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current SN105125DBVRG4
Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current 5-SOT-23

Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SN105125DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SN105125DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SN105125DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SN105125DBVRG4 - 065015-SN105125DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SN105125DBVRG4
065015-SN105125DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - SN105125DBVRG4 065015-SN105125DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 065015-SN105125DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1V @ 150mA Operating Supply Current: 1μA Protection Features: Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 065015-SN105125DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1V @ 150mA
Operating Supply Current: 1μA
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management

Buy Now Datasheet
Singapore, Singapore
150mA 1.2V SOT-23 LDO Voltage Regulator IC
776-SN105125DBVRG4
150mA 1.2V SOT-23 LDO Voltage Regulator IC 776-SN105125DBVRG4
150mA LDO, 1.2V Fixed Output, SOT-23-5 Product overview: SN105125DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 1.2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SN105125DBVRG4 can be used for catalog matching and distributor lookup.

150mA LDO, 1.2V Fixed Output, SOT-23-5 Product overview: SN105125DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 1.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 1.2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SN105125DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SN105125DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SN105125DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SN105125DBVRG4
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SN105125DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SN105125DBVRG4
PMIC - Voltage Regulators - Linear SN105125DBVRG4
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SN105125DBVRG4
LDO Voltage Regulators SN105125DBVRG4
LDO Voltage Regulators Single-Output 150-mA 1.2V

LDO Voltage Regulators Single-Output 150-mA 1.2V

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number SN105125DBVRG4 SN105125DBVRG4-ND 065015-SN105125DBVRG4 776-SN105125DBVRG4 SN105125DBVRG4 SN105125DBVRG4 SN105125DBVRG4
Product Name SN105125 Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SN105125DBVRG4 150mA 1.2V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Power Good,Thermal Shutdown Over Temperature, Under Voltage Lockout (UVLO) Enable, Power Good Enable, Power Good
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers