Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125
Transformer Driver PMIC SOT-23-5
Transformer Driver PMIC SOT-23-5
Transformer Driver PMIC SOT-23-5
350mA Transformer Driver IC, 5.5V, SOT-23-5, 410kHz Product overview: SN6501DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 5.5V, 410kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, 5.5V, 410kHz, SOT-23, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SN6501DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029492-SN6501DBVR
Packaging: Reel - TR
Applications: Transformer Driver
Mounting: SMD (SMT)
Family Name: SN6501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 300μA
Alternative Parts (Cross-Reference): SN6501DBVT;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China, United Statesof America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG CONV PWR SUPPLIES SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SN6501DBVR | 296-37700-1-ND | 761-SN6501DBVR | 029492-SN6501DBVR | SN6501DBVR |
| Product Name | SN6501 Transformer Driver for Isolated Power Supplies | Power Management - Specialized | 350mA 5.5V 410kHz SOT-23 Power Management IC | PMIC - PMIC - Power Management - Specialized - SN6501DBVR | Power Management - Specialized |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |
| Special Features | Enable | ||||
| Output Voltage | 0.0 to 11 volts | 11 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps |