Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6
1A LDO Adj. 5.5V, 15V In, SOT-223-6 Product overview: REG104GA-AG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-AG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242426-REG104GA-AG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators DMOS 1A Low Dropout Regulator
IC REG LINEAR POS ADJ 1A SOT223
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG104GA-AG4 | 296-49860-ND | 776-REG104GA-AG4 | 1242426-REG104GA-AG4 | REG104GA-AG4 | REG104GA-AG4 | REG104GA-AG4 | REG104GA-AG4 |
| Product Name | REG104-A Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 5.5V 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG104GA-AG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||||
| Output Voltage | 1.3 to 5.5 volts | 1.29 to 5.5 volts | 5.5 volts | 1.29 volts | 1.29 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |