Texas Instruments LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2981IM5-2.5/NOPB

Description
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package - LP2981IM5-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
LP2981IM5-2.5/NOPB
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2981IM5-2.5/NOPB
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43648-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43648-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43648-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43648-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43648-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43648-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43648-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43648-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43648-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
 - LP2981IM5-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.375V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.375V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
100mA 2.5V 16V SOT-23 LDO Voltage Regulator IC
776-LP2981IM5-2.5/NOPB
100mA 2.5V 16V SOT-23 LDO Voltage Regulator IC 776-LP2981IM5-2.5/NOPB
100mA LDO, 2.5V Fixed Output, 16V In, SOT-23, 2% Acc Product overview: LP2981IM5-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 2.5V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 2.5V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981IM5-2.5/NO PB can be used for catalog matching and distributor lookup.

100mA LDO, 2.5V Fixed Output, 16V In, SOT-23, 2% Acc Product overview: LP2981IM5-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 2.5V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 2.5V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981IM5-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5-2.5/NOPB - 002670-LP2981IM5-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5-2.5/NOPB
002670-LP2981IM5-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5-2.5/NOPB 002670-LP2981IM5-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002670-LP2981IM5-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 002670-LP2981IM5-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981IM5-2.5/NOPB
LDO Voltage Regulators LP2981IM5-2.5/NOPB
LDO Voltage Regulators 100Ma LDO Reg

LDO Voltage Regulators 100Ma LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981IM5-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981IM5-2.5/NOPB
PMIC - Voltage Regulators - Linear LP2981IM5-2.5/NOPB
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2981IM5-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981IM5-2.5/NOPB
Voltage Regulators - Linear LP2981IM5-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981IM5-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981IM5-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981IM5-2.5/NOPB
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981IM5-2.5/NOPB 296-43648-2-ND LP2981IM5-2.5/NOPB 776-LP2981IM5-2.5/NOPB 002670-LP2981IM5-2.5/NOPB LP2981IM5-2.5/NOPB LP2981IM5-2.5/NOPB LP2981IM5-2.5/NOPB LP2981IM5-2.5/NOPB
Product Name LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 2.5V 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5-2.5/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data