Texas Instruments LM9071 Low-Dropout System Voltage Regulator with Delayed Rest LM9071SX

Description
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM9071 Low-Dropout System Voltage Regulator with Delayed Rest - LM9071SX - Texas Instruments
Dallas, TX, United States
LM9071 Low-Dropout System Voltage Regulator with Delayed Rest
LM9071SX
LM9071 Low-Dropout System Voltage Regulator with Delayed Rest LM9071SX
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125

Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM9071SX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM9071SX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM9071SX-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM9071SX
Voltage Regulator IC 776-LM9071SX
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125 Product overview: LM9071SX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9071SX can be used for catalog matching and distributor lookup.

Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125 Product overview: LM9071SX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9071SX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - LM9071SX - 1200914-LM9071SX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM9071SX
1200914-LM9071SX
Newest Parts - LM9071SX 1200914-LM9071SX
Manufacturer: Texas Instruments Win Source Part Number: 1200914-LM9071SX Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LM9071 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.8V at 250mA Current - Quiescent (Iq): 4mA

Manufacturer: Texas Instruments
Win Source Part Number: 1200914-LM9071SX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LM9071
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 4mA

Buy Now
PMIC - Voltage Regulators - Linear - LM9071SX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM9071SX
PMIC - Voltage Regulators - Linear LM9071SX
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM9071SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM9071SX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM9071SX
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM9071SX LM9071SX-ND 776-LM9071SX 1200914-LM9071SX LM9071SX LM9071SX
Product Name LM9071 Low-Dropout System Voltage Regulator with Delayed Rest Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC Newest Parts - LM9071SX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details