The LP2953AMGW-QMLV is a micropower adjustable low-dropout voltage regulator in a 16-pin CFP package, designed for battery-powered systems requiring output voltages from 1.23 V to 29 V and up to 250 mA output current. It features a typical quiescent current of 130 μA at 1 mA load, a dropout voltage of 470 mV at full load, and includes an auxiliary comparator with CMOS/TTL-compatible output for fault detection. Reverse battery protection and an internal crowbar circuit are provided, with operation supported from -55 °C to 125 °C. The device is qualified to the 883Q standard and meets Level-1 moisture sensitivity requirements.
Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125
SPACE-GRADE QMLV, -20-V TO 30-V
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2953AMGW-QMLV | LP2953AMGW-QMLV |
| Product Name | LP2953QML-SP Adjustable Micropower Low-Dropout Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; CFP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | |
| Output Voltage | 1.23 to 29 volts | 30 volts |
| IOUT | 0.2500 amps |