Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.8 LP2981AIM5-3.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202915-LP2981AIM5-3 .8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202915-LP2981AIM5-3 .8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.8 - 1202915-LP2981AIM5-3.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.8
1202915-LP2981AIM5-3.8
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.8 1202915-LP2981AIM5-3.8
Manufacturer: Texas Instruments Win Source Part Number: 1202915-LP2981AIM5-3 .8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202915-LP2981AIM5-3.8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Low-Power 100 mA SOT-23 LDO Voltage Regulator IC
699-LP2981AIM5-3.8
Low-Power 100 mA SOT-23 LDO Voltage Regulator IC 699-LP2981AIM5-3.8
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package Product overview: LP2981AIM5-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981AIM5-3.8 can be used for catalog matching and distributor lookup.

Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package Product overview: LP2981AIM5-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981AIM5-3.8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1202915-LP2981AIM5-3.8 699-LP2981AIM5-3.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.8 Low-Power 100 mA SOT-23 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP171AUJZ-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444544 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details