Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 107797-LP2975IMM-3.3
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 1.8 V to 24 V
Number of Outputs: 1
Family Name: LP2975
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): LT1762EMS8-3.3#TRM; LT1962EMS8-3.3; NJM2370R33;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
LDO Voltage Controllers MOSFET LDO Driver/Controller 8-VSSOP -40 to 125 Product overview: LP2975IMM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LP2975IMM-3.3/NO
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
IC LNR REG CTRLR 1OUT 8VSSOP
IC LNR REG CTRLR 1OUT 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2975IMM-3.3/NOPBTR-ND | 107797-LP2975IMM-3.3/NOPB | 757-LP2975IMM-3.3/NOPB | LP2975IMM-3.3/NOPB | LP2975IMM-3.3/NOPB | LP2975IMM-3.3/NOPB |
| Product Name | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMM-3.3/NOPB | LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | SSOP; Other; 8-VSSOP |
| VIN | 1.8 to 24 volts |