LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 041149-LP2980AIM5X-4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4.5V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
4.5V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP2980AIM5X-4.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.225V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.225V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2980AIM5X-4.5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2980AIM5X-4.5 | 041149-LP2980AIM5X-4.5 | 699-LP2980AIM5X-4.5 | LP2980AIM5X-4.5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-4.5 | 4.5V 0.225V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed |