Texas Instruments LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators LP2960IM-5.0/NOPB

Description
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators - LP2960IM-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators
LP2960IM-5.0/NOPB
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators LP2960IM-5.0/NOPB
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125

Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2960IM-5.0/NOPB - 1056135-LP2960IM-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2960IM-5.0/NOPB
1056135-LP2960IM-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2960IM-5.0/NOPB 1056135-LP2960IM-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056135-LP2960IM-5.0 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 500mA Operating Supply Current: 600μA to 40mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056135-LP2960IM-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 500mA
Operating Supply Current: 600μA to 40mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LP2960IM-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators

LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators

Supplier's Site Datasheet
 - LP2960IM-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators

LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2960IM-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2960IM-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2960IM-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 500mA 30V SOIC LDO Voltage Regulator IC
776-LP2960IM-5.0/NOPB
5V 500mA 30V SOIC LDO Voltage Regulator IC 776-LP2960IM-5.0/NOPB
5V LDO Regulator, 500mA, 30V In, SOIC, Power Good Product overview: LP2960IM-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960IM-5.0/NOP B can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, 30V In, SOIC, Power Good Product overview: LP2960IM-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960IM-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2960IM-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2960IM-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2960IM-5.0/NOPB
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2960IM-5.0/NOPB
LDO Voltage Regulators LP2960IM-5.0/NOPB
LDO Voltage Regulators Adj Micropower 0.5A LDO Regulators

LDO Voltage Regulators Adj Micropower 0.5A LDO Regulators

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2960IM-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2960IM-5.0/NOPB
PMIC - Voltage Regulators - Linear LP2960IM-5.0/NOPB
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2960IM-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2960IM-5.0/NOPB
Voltage Regulators - Linear LP2960IM-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - LP2960IM-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2960IM-5.0/NOPB
Voltage Regulators - Linear LP2960IM-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2960IM-5.0/NOPB 1056135-LP2960IM-5.0/NOPB LP2960IM-5.0/NOPB LP2960IM-5.0/NOPB-ND 776-LP2960IM-5.0/NOPB LP2960IM-5.0/NOPB LP2960IM-5.0/NOPB LP2960IM-5.0/NOPB LP2960IM-5.0/NOPB
Product Name LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2960IM-5.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA 30V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details