Texas Instruments High-Performance Analog 1.8V 2.8V LDO Voltage Regulator IC LP2966IMM-1828/NOPB

Description
IC REG LINEAR 1.8V/2.8V 8VSSOP Product overview: LP2966IMM-1828/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMM-1828/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V/2.8V 8VSSOP Product overview: LP2966IMM-1828/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMM-1828/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2.8V LDO Voltage Regulator IC
699-LP2966IMM-1828/NOPB
1.8V 2.8V LDO Voltage Regulator IC 699-LP2966IMM-1828/NOPB
IC REG LINEAR 1.8V/2.8V 8VSSOP Product overview: LP2966IMM-1828/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMM-1828/N OPB can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/2.8V 8VSSOP Product overview: LP2966IMM-1828/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMM-1828/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMM-1828/NOPB - 779684-LP2966IMM-1828/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMM-1828/NOPB
779684-LP2966IMM-1828/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMM-1828/NOPB 779684-LP2966IMM-1828/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779684-LP2966IMM-182 8/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: LP2966 Output Voltage: 1.8V, 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA ~ 600μA PSRR: 60dB ~ 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-VSSOP Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.27V @ 150mA Alternative Parts (Cross-Reference): TC1302B-IGVUATR; TC1302B-GIVUATR; TC1302B-GIVUA; TC1302A-IGVUATR; Introduction Date: April 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779684-LP2966IMM-1828/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: LP2966
Output Voltage: 1.8V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 600μA
PSRR: 60dB ~ 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.27V @ 150mA
Alternative Parts (Cross-Reference): TC1302B-IGVUATR; TC1302B-GIVUATR; TC1302B-GIVUA; TC1302A-IGVUATR;
Introduction Date: April 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2966IMM-1828/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2966IMM-1828/NOPB
PMIC - Voltage Regulators - Linear LP2966IMM-1828/NOPB
IC REG LIN 1.8/2.8V 150MA 8VSSOP

IC REG LIN 1.8/2.8V 150MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2966IMM-1828/NOPB 779684-LP2966IMM-1828/NOPB LP2966IMM-1828/NOPB
Product Name 1.8V 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2966IMM-1828/NOPB PMIC - Voltage Regulators - Linear
Package Type Other; MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Voltage 2.8 volts 1.8 to 2.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1350 volts 0.2700 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details