Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
IC REG LIN 2.8/3.3V 150MA 8VSSOP
IC REG LIN 2.8/3.3V 150MA 8VSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2967IMM-2833/NOPBTR-ND | LP2967IMM-2833/NOPB | LP2967IMM-2833/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | |
| Special Features | Input Overcurrent Protection | Enable |