Manufacturer: Texas Instruments
Win Source Part Number: 779680-LP2952IN-3.3/
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2952
Output Voltage: 1.23V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 33mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 14-DIP
Output Voltage MAX: 29V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.8V @ 250mA
Alternative Parts (Cross-Reference): 5962-9583801QCA; SPX2930U-3.3; MIC5201-3.3YS-TR; SPX2954T-3.3;
Introduction Date: May 01, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 250MA 14DIP Product overview: LP2952IN-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952IN-3.3/NOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP
IC REG LIN POS ADJ 250MA 14DIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP
IC REG LIN POS ADJ 250MA 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 779680-LP2952IN-3.3/NOPB | 776-LP2952IN-3.3/NOPB | LP2952IN-3.3/NOPB-ND | LP2952IN-3.3/NOPB | LP2952IN-3.3/NOPB | LP2952IN-3.3/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2952IN-3.3/NOPB | 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | DIP; Other; 14-DIP (0.300", 7.62mm) | Other; DIP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |