Manufacturer: Texas Instruments
Win Source Part Number: 108129-LP2956IM/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.23 V to 29 V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 500mA to 530mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-SOIC
IC REG LIN POS ADJ 250MA 16SOIC Product overview: LP2956IM/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2956IM/NOPB can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 108129-LP2956IM/NOPB | LP2956IM/NOPB-ND | 776-LP2956IM/NOPB | LP2956IM/NOPB | LP2956IM/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2956IM/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |