Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PDIP8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACN-3.3 | LP2951ACN-3.3 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300\", 7.62mm) |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.3 to ? volts |