The LP2954AISX is a 5-V micropower low-dropout voltage regulator in a 3-pin DDPAK/TO-263 package, measuring 10.18mm by 8.41mm. It provides a fixed 5-V output with ±1.2% accuracy over temperature, delivers up to 250 mA, and has a typical dropout voltage of 470 mV at full load. Quiescent current is 90 μA at 1 mA load and rises to only 120 μA at dropout, enhancing battery life. The device includes reverse battery protection, thermal and current limiting, and operates from -40°C to 125°C. It is pin-compatible with the LM2940 and supports output stability with an external capacitor.
5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125
5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LP2954AISX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954AISX can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-3
IC REG LIN 5V 250MA DDPAK/TO263
IC REG LIN 5V 250MA DDPAK/TO263
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2954AISX | 776-LP2954AISX | LP2954AISXTR-ND | LP2954AISX | LP2954AISX |
| Product Name | LP2954A 5V Micropower Low-Dropout Voltage Regulator | 5V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220 | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.23 to 29 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |