Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
250-mA, 30-V, low-dropout voltage regulator with power good & enable 16-SOIC -40 to 125 Product overview: LP2953AIMX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2953AIMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 120649-LP2953AIMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 5V, 1.23 V to 29 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (5V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
LDO Voltage Regulators Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2953AIMX/NOPB | 296-42489-2-ND | 776-LP2953AIMX/NOPB | 120649-LP2953AIMX/NOPB | LP2953AIMX/NOPB | LP2953AIMX/NOPB | LP2953AIMX/NOPB |
| Product Name | LP2953 Adjustable Micropower Low-Dropout Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2953AIMX/NOPB | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.23 to 29 volts | 1.23 to 29 volts | 29 volts | 1.23 to 5 volts | 1.23 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |