The LM9036M-5.0/NOPB is a 5 V ultra-low quiescent current voltage regulator in an 8-pin SOIC package, with a maximum input voltage of 40 V and an operating temperature range from -40°C to +125°C. It provides a ±5% output voltage tolerance over line, load, and temperature variations, with a typical dropout voltage of 200 mV at 50 mA output current and a ground pin current of 25 µA at a 0.1 mA load. Internal protections include short-circuit current limiting and thermal shutdown, with reverse-transient protection up to -45 V.
Ultra-Low Quiescent Current Voltage Regulator 8-SOIC -40 to 125
5V LDO Regulator, 50mA, 40V In, 200mV Dropout, SOIC Product overview: LM9036M-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM9036M-5.0/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1055074-LM9036M-5.0/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.40V @ 50mA
Operating Supply Current: 20μA to 2mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
LM9036 Ultra-Low Quiescent Current Voltage Regulator
IC REG LINEAR 5V 50MA 8SOIC
LDO Voltage Regulators Ultra-Low Quiescent Current Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM9036M-5.0/NOPB | 699-LM9036M-5.0/NOPB | 1055074-LM9036M-5.0/NOPB | LM9036M-5.0/NOPB-ND | LM9036M-5.0/NOPB | LM9036M-5.0/NOPB | LM9036M-5.0/NOPB | LM9036M-5.0/NOPB |
| Product Name | LM9036 Ultra-Low Quiescent Current Voltage Regulator | 5V 50mA 40V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM9036M-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,TO-252,VSSOP | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |