150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DDPAK/TO-263-5
3.3V 150mA LDO Regulator, 45uA IQ, 40V In, TO-263 Product overview: LM9076S-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 45uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 45uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9076S-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DDPAK/TO-263-5
IC REG LINEAR 3.3V 150MA DDPAK
IC REG LINEAR 3.3V 150MA DDPAK
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM9076S-3.3 | LM9076S-3.3-ND | 776-LM9076S-3.3 | LM9076S-3.3 | LM9076S-3.3 | LM9076S-3.3 |
| Product Name | LM9076 150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150mA 45uA LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOIC | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Over Temperature | Reset | |||
| Output Voltage | 3.3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |