IC REG LDO 2.8V/3.3V 0.15A 8MSOP Product overview: LP2967IMMX-2833 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IMMX-2833 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071744-LP2967IMMX-28
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V, 3.3V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V
Dropout Voltage-Max: 0.42V @ 150mA
Operating Supply Current: 300μA to 5mA
PSRR: 52dB to 70dB (120Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2967IMMX-2833 | 071744-LP2967IMMX-2833 |
| Product Name | 2.8V 3.3V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2967IMMX-2833 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SSOP; Other; 8-VSSOP |
| Output Voltage | 2.8 to 3.3 volts | 2.8 to 3.3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.4200 volts | 0.4200 volts |