Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 108461-LP2960IMX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.47V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 500mA
Operating Supply Current: 600μA to 40mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
500-mA, 30-V, low-dropout voltage regulator with power good & enable 16-SOIC -40 to 125 Product overview: LP2960IMX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960IMX-3.3/NO
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators
IC REG LINEAR 3.3V 500MA 16SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
IC REG LINEAR 3.3V 500MA 16SOIC
LDO Voltage Regulators Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2960IMX-3.3/NOPB | LP2960IMX-3.3/NOPB-ND | 108461-LP2960IMX-3.3/NOPB | 776-LP2960IMX-3.3/NOPB | LP2960IMX-3.3/NOPB | LP2960IMX-3.3/NOPB | LP2960IMX-3.3/NOPB | LP2960IMX-3.3/NOPB | LP2960IMX-3.3/NOPB |
| Product Name | LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2960IMX-3.3/NOPB | SOIC Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; SOIC16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 3.3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |