2-Ch 3.3V LDO 150mA, 240mV Dropout, 16V In, 125°C, SMT Product overview: LP2967ITP-2833/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2967ITP-2833/N
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 937197-LP2967ITP-283
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA
Package: Reel - TR
Package: 8-UFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP2967
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP2967ITP2833NOPB, LP2967ITP-2833/NOPBT
Fixed Positive LDO Regulator
Fixed Positive LDO Regulator
IC REG LIN 2.8V/3.3V 150MA 8USMD
IC REG LIN 2.8V/3.3V 150MA 8USMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2967ITP-2833/NOPB | LP2967ITP-2833/NOPBTR-ND | 937197-LP2967ITP-2833/NOPB | LP2967ITP-2833/NOPB | LP2967ITP-2833/NOPB | LP2967ITP-2833/NOPB |
| Product Name | 3.3V 150mA 16V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2967ITP-2833/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 2.8 to 3.3 volts | 2.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.2400 volts | 0.4200 volts | ||||
| IQ | 3.00E-4 amps |