Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator
3V LDO Regulator, 50mA, 120mV Dropout, SOT-23, 16V In Product overview: LP2980IM5-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5-3.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 50MA SOT23-5
IC REG LINEAR 3V 50MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 3V 50MA SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2980IM5-3.0 | LP2980IM5-3.0TR-ND | LP2980IM5-3.0 | 776-LP2980IM5-3.0 | LP2980IM5-3.0 | LP2980IM5-3.0 | LP2980IM5-3.0 | LP2980IM5-3.0 | LP2980IM5-3.0 |
| Product Name | LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 50mA 16V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; TSOP5/6 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 2.5 to 5 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |