Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator
LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator
250mA LDO, 30V, Power Good, 16-SOIC, -40 to 125C Product overview: LP2952AIM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952AIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 137888-LP2952AIM/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 5V, 1.23 V to 29 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (5V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
IC REG LIN POS ADJ 250MA 16SOIC
LDO Voltage Regulators Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
IC REG LIN POS ADJ 250MA 16SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2952AIM/NOPB | LP2952AIM/NOPB | 776-LP2952AIM/NOPB | 137888-LP2952AIM/NOPB | LP2952AIM/NOPB-ND | LP2952AIM/NOPB | LP2952AIM/NOPB | LP2952AIM/NOPB |
| Product Name | LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator | 250mA 30V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2952AIM/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||||
| Package Type | Other; SOIC | SOIC; Other; SOIC16 | Other; SOIC | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.23 to 29 volts | 29 volts | 1.23 to 5 volts | 1.23 to 29 volts | 1.23 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |