Texas Instruments High-Performance Analog 1.8V 3.3V 150MA LDO Voltage Regulator IC LP2967IBPX-1833

Description
IC REG LIN 1.8V/3.3V 150MA 8USMD Product overview: LP2967IBPX-1833 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IBPX-1833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V/3.3V 150MA 8USMD Product overview: LP2967IBPX-1833 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IBPX-1833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3.3V 150MA LDO Voltage Regulator IC
699-LP2967IBPX-1833
1.8V 3.3V 150MA LDO Voltage Regulator IC 699-LP2967IBPX-1833
IC REG LIN 1.8V/3.3V 150MA 8USMD Product overview: LP2967IBPX-1833 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IBPX-1833 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/3.3V 150MA 8USMD Product overview: LP2967IBPX-1833 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967IBPX-1833 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2967IBPX-1833 - 1056146-LP2967IBPX-1833 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2967IBPX-1833
1056146-LP2967IBPX-1833
PMIC - PMIC - Voltage Regulators - Linear - LP2967IBPX-1833 1056146-LP2967IBPX-1833
Manufacturer: Texas Instruments Win Source Part Number: 1056146-LP2967IBPX-1 833 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 0.42V @ 150mA Operating Supply Current: 300μA to 5mA PSRR: 52dB to 70dB (120Hz to 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056146-LP2967IBPX-1833
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-uSMD
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.42V @ 150mA
Operating Supply Current: 300μA to 5mA
PSRR: 52dB to 70dB (120Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2967IBPX-1833 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2967IBPX-1833
PMIC - Voltage Regulators - Linear LP2967IBPX-1833
IC REG LIN 1.8V/3.3V 150MA 8USMD

IC REG LIN 1.8V/3.3V 150MA 8USMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2967IBPX-1833 1056146-LP2967IBPX-1833 LP2967IBPX-1833
Product Name 1.8V 3.3V 150MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2967IBPX-1833 PMIC - Voltage Regulators - Linear
Output Voltage 3.3 volts 1.8 to 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2400 volts 0.4200 volts
IQ 3.40E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data