Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Fixed Positive LDO Regulator, 3.6V, 0.375V Dropout, BIPolar, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
3.6V 100mA LDO Regulator, SOT-23-5, 1.7mA Supply Product overview: LP2981AIM5-3.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 100mA, 1.7mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 100mA, 1.7mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981AIM5-3.6 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 3.6V 100MA SOT23-5
IC REG LINEAR 3.6V 100MA SOT23-5
IC REG LINEAR 3.6V 100MA SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2981AIM5-3.6 | LP2981AIM5-3.6 | LP2981AIM5-3.6TR-ND | 776-LP2981AIM5-3.6 | LP2981AIM5-3.6 | LP2981AIM5-3.6 | LP2981AIM5-3.6 | 815-LP2981AIM5-3.6 | LP2981AIM5-3.6 |
| Product Name | LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 100mA 1.7mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3.6V 100MA SOT23-5 | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; TSOP5/6 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 2.5 to 5 volts | 3.6 volts | 3.6 volts | 3.6 to ? volts | 3.6 to ? volts | 3.6 volts | 3.6 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |