Texas Instruments LP2954 5V Micropower Low-Dropout Voltage Regulator LP2954IS/NOPB

Description
5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2954IS/NOPB is a 5V micropower low-dropout voltage regulator from Texas Instruments, designed to provide a stable output voltage with a maximum output current of 250 mA. It features a low quiescent current of 90 µA at a 1 mA load, which increases only slightly to 120 µA during dropout conditions, making it suitable for battery-powered applications. The dropout voltage is typically 60 mV at light loads and 470 mV at full load, ensuring efficient operation. The device includes reverse battery protection and offers tight line and load regulation, with a typical output accuracy of 1.2% over temperature. It is available in a DDPAK/TO-263 package and operates over a temperature range of -40°C to 125°C. This regulator is pin-compatible with the LM2940 and LM340, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The LP2954IS/NOPB is a 5V micropower low-dropout voltage regulator from Texas Instruments, designed to provide a stable output voltage with a maximum output current of 250 mA. It features a low quiescent current of 90 µA at a 1 mA load, which increases only slightly to 120 µA during dropout conditions, making it suitable for battery-powered applications. The dropout voltage is typically 60 mV at light loads and 470 mV at full load, ensuring efficient operation. The device includes reverse battery protection and offers tight line and load regulation, with a typical output accuracy of 1.2% over temperature. It is available in a DDPAK/TO-263 package and operates over a temperature range of -40°C to 125°C. This regulator is pin-compatible with the LM2940 and LM340, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
LP2954 5V Micropower Low-Dropout Voltage Regulator - LP2954IS/NOPB - Texas Instruments
Dallas, TX, United States
LP2954 5V Micropower Low-Dropout Voltage Regulator
LP2954IS/NOPB
LP2954 5V Micropower Low-Dropout Voltage Regulator LP2954IS/NOPB
5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125

5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
250mA 5V 30V LDO Voltage Regulator IC
776-LP2954IS/NOPB
250mA 5V 30V LDO Voltage Regulator IC 776-LP2954IS/NOPB
250mA LDO 5V Fixed Output, 30V In, TO-263 SM Product overview: LP2954IS/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954IS/NOPB can be used for catalog matching and distributor lookup.

250mA LDO 5V Fixed Output, 30V In, TO-263 SM Product overview: LP2954IS/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954IS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IS/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IS/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2954IS/NOPB - 1202834-LP2954IS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2954IS/NOPB
1202834-LP2954IS/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2954IS/NOPB 1202834-LP2954IS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202834-LP2954IS/NOP B Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: LP2954 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA ~ 33mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.8V @ 250mA Alternative Parts (Cross-Reference): MIC29300-5.0WU; MIC29300-5.0WU-TR; MIC29300-5.0BUY TR; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202834-LP2954IS/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2954
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 33mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.8V @ 250mA
Alternative Parts (Cross-Reference): MIC29300-5.0WU; MIC29300-5.0WU-TR; MIC29300-5.0BUY TR;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LP2954IS/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2954 5V and Adjustable Micropower LDOs

LP2954 5V and Adjustable Micropower LDOs

Supplier's Site Datasheet
 - LP2954IS/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2954 5V and Adjustable Micropower LDOs

LP2954 5V and Adjustable Micropower LDOs

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2954IS/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2954IS/NOPB
PMIC - Voltage Regulators - Linear LP2954IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IS/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2954IS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2954IS/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2954IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site
IC REG LIN 5V 250MA DDPAK/TO263 - 815-LP2954IS/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 5V 250MA DDPAK/TO263
815-LP2954IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263 815-LP2954IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2954IS/NOPB
LDO Voltage Regulators LP2954IS/NOPB
LDO Voltage Regulators 5V Micropwr 2.4% LDO

LDO Voltage Regulators 5V Micropwr 2.4% LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2954IS/NOPB 776-LP2954IS/NOPB LP2954IS/NOPB-ND 1202834-LP2954IS/NOPB LP2954IS/NOPB LP2954IS/NOPB LP2954IS/NOPB LP2954IS/NOPB 815-LP2954IS/NOPB LP2954IS/NOPB
Product Name LP2954 5V Micropower Low-Dropout Voltage Regulator 250mA 5V 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2954IS/NOPB PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 5V 250MA DDPAK/TO263 LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOIC,TO-220 Other; TO-263 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.23 to 29 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25606RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details