Ultra-Low Quiescent Current Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1200897-LM9036M-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM9036
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.40V at 50mA
Current - Quiescent (Iq): 20μA
50-mA, 40-V, low-IQ, low-dropout voltage regulator 8-SOIC -40 to 125 Product overview: LM9036M-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9036M-5.0 can be used for catalog matching and distributor lookup.
LM9036 Ultra-Low Quiescent Current Voltage Regulator
IC REG LINEAR 5V 50MA 8SOIC
IC REG LINEAR 5V 50MA 8SOIC
LDO Voltage Regulators Ultra-Low Quiescent Current Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM9036M-5.0 | LM9036M-5.0-ND | 1200897-LM9036M-5.0 | 776-LM9036M-5.0 | LM9036M-5.0 | LM9036M-5.0 | LM9036M-5.0 | LM9036M-5.0 | LM9036M-5.0 | LM9036M-5.0 |
| Product Name | LM9036 Ultra-Low Quiescent Current Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM9036M-5.0 | Low-Power SOIC Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||||
| Package Type | Other; SOIC,TO-252,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |