Texas Instruments LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980AIM5X-2.5/NOPB

Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package - LP2980AIM5X-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package
LP2980AIM5X-2.5/NOPB
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980AIM5X-2.5/NOPB
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB - 129081-LP2980AIM5X-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB
129081-LP2980AIM5X-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB 129081-LP2980AIM5X-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129081-LP2980AIM5X-2 .5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 2.5V Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 129081-LP2980AIM5X-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 2.5V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LP2980AIM5X-2.5/NOPB
SOT-23 Voltage Regulator IC 776-LP2980AIM5X-2.5/NOPB
50-mA, 16-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP2980AIM5X-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-2.5/ NOPB can be used for catalog matching and distributor lookup.

50-mA, 16-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP2980AIM5X-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2980AIM5X-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2980AIM5X-2.5/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2980AIM5X-2.5/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2980AIM5X-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2980AIM5X-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2980AIM5X-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2980AIM5X-2.5/NOPB
LDO Voltage Regulators LP2980AIM5X-2.5/NOPB
LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2980AIM5X-2.5/NOPB
PMIC - Voltage Regulators - Linear LP2980AIM5X-2.5/NOPB
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980AIM5X-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980AIM5X-2.5/NOPB
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site
IC REG LINEAR 2.5V 50MA SOT23-5 - 815-LP2980AIM5X-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 50MA SOT23-5
815-LP2980AIM5X-2.5/NOPB
IC REG LINEAR 2.5V 50MA SOT23-5 815-LP2980AIM5X-2.5/NOPB
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980AIM5X-2.5/NOPB
Voltage Regulators - Linear LP2980AIM5X-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2980AIM5X-2.5/NOPB 129081-LP2980AIM5X-2.5/NOPB 776-LP2980AIM5X-2.5/NOPB 296-LP2980AIM5X-2.5/NOPBCT-ND LP2980AIM5X-2.5/NOPB LP2980AIM5X-2.5/NOPB LP2980AIM5X-2.5/NOPB 815-LP2980AIM5X-2.5/NOPB LP2980AIM5X-2.5/NOPB
Product Name LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-2.5/NOPB SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.5V 50MA SOT23-5 Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data