Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3336 LP2966IMMX-3336

Description
Manufacturer: Texas Instruments Win Source Part Number: 071741-LP2966IMMX-33 36 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V, 3.6V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V, 3.6V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071741-LP2966IMMX-33 36 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V, 3.6V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V, 3.6V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3336 - 071741-LP2966IMMX-3336 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3336
071741-LP2966IMMX-3336
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3336 071741-LP2966IMMX-3336
Manufacturer: Texas Instruments Win Source Part Number: 071741-LP2966IMMX-33 36 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V, 3.6V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V, 3.6V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071741-LP2966IMMX-3336
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V, 3.6V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V, 3.6V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 300μA to 600μA
PSRR: 60dB to 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
Dual MSOP LDO Voltage Regulator IC
699-LP2966IMMX-3336
Dual MSOP LDO Voltage Regulator IC 699-LP2966IMMX-3336
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-3336 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3336 can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-3336 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3336 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2966IMMX-3336 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2966IMMX-3336
PMIC - Voltage Regulators - Linear LP2966IMMX-3336
IC REG LIN 3.3/3.6V 150MA 8VSSOP

IC REG LIN 3.3/3.6V 150MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 071741-LP2966IMMX-3336 699-LP2966IMMX-3336 LP2966IMMX-3336
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3336 Dual MSOP LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-VSSOP Other; MSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data