Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP
IC REG LIN POS ADJ 100MA 8DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACN-3.0 | LP2951ACN-3.0 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Output Voltage | 1.24 to 29 volts | |
| IOUT | 0.1000 amps | 0.1000 amps |