Fixed Positive LDO Regulator, 3.2V, 0.375V Dropout, BIPolar, PBGA5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11)
IC REG LINEAR FIXED LDO REG
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2981IBP-3.2 | LP2981IBP-3.2 | LP2981IBP-3.2 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; BGA5 | Other; 5-VFBGA | |
| Output Voltage Type | Fixed; Fixed | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 3.2 to ? volts | 3.2 volts |