Manufacturer: Texas Instruments
Win Source Part Number: 071745-LP2967ITPX-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V, 2.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-uSMD
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V
Dropout Voltage-Max: 0.42V @ 150mA
Operating Supply Current: 300μA to 5mA
PSRR: 52dB to 70dB (120Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Product overview: LP2967ITPX-1825 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2967ITPX-1825 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071745-LP2967ITPX-1825 | 699-LP2967ITPX-1825 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2967ITPX-1825 | LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; 8-uSMD | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |