Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-SOIC
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDSO16, SMT-16 Product overview: LP2956AIMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2956AIMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090909-LP2956AIMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.23 V to 29 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 500mA to 530mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2956AIMX-ND | 776-LP2956AIMX | 090909-LP2956AIMX | LP2956AIMX | LP2956AIMX | LP2956AIMX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2956AIMX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |