Texas Instruments High-Performance Analog 3.8V 100MA SOT23 LDO Voltage Regulator IC LP2981AIM5X-3.8

Description
IC REG LINEAR 3.8V 100MA SOT23-5 Product overview: LP2981AIM5X-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981AIM5X-3.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.8V 100MA SOT23-5 Product overview: LP2981AIM5X-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981AIM5X-3.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.8V 100MA SOT23 LDO Voltage Regulator IC
699-LP2981AIM5X-3.8
3.8V 100MA SOT23 LDO Voltage Regulator IC 699-LP2981AIM5X-3.8
IC REG LINEAR 3.8V 100MA SOT23-5 Product overview: LP2981AIM5X-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981AIM5X-3.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.8V 100MA SOT23-5 Product overview: LP2981AIM5X-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981AIM5X-3.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5X-3.8 - 071762-LP2981AIM5X-3.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5X-3.8
071762-LP2981AIM5X-3.8
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5X-3.8 071762-LP2981AIM5X-3.8
Manufacturer: Texas Instruments Win Source Part Number: 071762-LP2981AIM5X-3 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071762-LP2981AIM5X-3.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981AIM5X-3.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981AIM5X-3.8
PMIC - Voltage Regulators - Linear LP2981AIM5X-3.8
IC REG LINEAR 3.8V 100MA SOT23-5

IC REG LINEAR 3.8V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2981AIM5X-3.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981AIM5X-3.8
Voltage Regulators - Linear LP2981AIM5X-3.8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2981AIM5X-3.8 071762-LP2981AIM5X-3.8 LP2981AIM5X-3.8 LP2981AIM5X-3.8
Product Name 3.8V 100MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5X-3.8 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 16 volts 16 volts ? to 16 volts
IQ 9.50E-5 amps 9.50E-5 amps
Unlock Full Specs
to access all available technical data