Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP
IC REG LIN POS ADJ 250MA 14DIP
IC REG LIN POS ADJ 250MA 14DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2952AIN-ND | LP2952AIN | LP2952AIN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Adjustable / Variable | ||
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |