Texas Instruments LP2954 5V Micropower Low-Dropout Voltage Regulator LP2954IT/NOPB

Description
5V Micropower Low-Dropout Voltage Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
5V Micropower Low-Dropout Voltage Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2954 5V Micropower Low-Dropout Voltage Regulator - LP2954IT/NOPB - Texas Instruments
Dallas, TX, United States
LP2954 5V Micropower Low-Dropout Voltage Regulator
LP2954IT/NOPB
LP2954 5V Micropower Low-Dropout Voltage Regulator LP2954IT/NOPB
5V Micropower Low-Dropout Voltage Regulator 3-TO-220 -40 to 125

5V Micropower Low-Dropout Voltage Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2954IT/NOPB - 1056126-LP2954IT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2954IT/NOPB
1056126-LP2954IT/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2954IT/NOPB 1056126-LP2954IT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056126-LP2954IT/NOP B Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 150μA to 33mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056126-LP2954IT/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 150μA to 33mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TO-220 Voltage Regulator IC
776-LP2954IT/NOPB
TO-220 Voltage Regulator IC 776-LP2954IT/NOPB
250-mA, 30-V, low-dropout voltage regulator 3-TO-220 -40 to 125 Product overview: LP2954IT/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954IT/NOPB can be used for catalog matching and distributor lookup.

250-mA, 30-V, low-dropout voltage regulator 3-TO-220 -40 to 125 Product overview: LP2954IT/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954IT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IT/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IT/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-3

Buy Now Datasheet
 - LP2954IT/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2954 5V and Adjustable Micropower LDOs

LP2954 5V and Adjustable Micropower LDOs

Supplier's Site Datasheet
Voltage Regulators - 5344989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5344989
Voltage Regulators 5344989
250mA,5V,LDO Voltage Regulator,LP2954IT

250mA,5V,LDO Voltage Regulator,LP2954IT

Supplier's Site
Voltage Regulators - 5344989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5344989P
Voltage Regulators 5344989P
250mA,5V,LDO Voltage Regulator,LP2954IT

250mA,5V,LDO Voltage Regulator,LP2954IT

Supplier's Site
Voltage Regulators - 1025674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025674
Voltage Regulators 1025674
250mA,5V,LDO Voltage Regulator,LP2954IT

250mA,5V,LDO Voltage Regulator,LP2954IT

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IT/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IT/NOPB
LP2954 5V AND ADJUSTABLE MICROPO

LP2954 5V AND ADJUSTABLE MICROPO

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2954IT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2954IT/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2954IT/NOPB
IC REG LINEAR 5V 250MA TO220-3

IC REG LINEAR 5V 250MA TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2954IT/NOPB
LDO Voltage Regulators LP2954IT/NOPB
LDO Voltage Regulators 5V Micropower LDO Vltg Reg

LDO Voltage Regulators 5V Micropower LDO Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2954IT/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2954IT/NOPB
PMIC - Voltage Regulators - Linear LP2954IT/NOPB
IC REG LINEAR 5V 250MA TO220-3

IC REG LINEAR 5V 250MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2954IT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2954IT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2954IT/NOPB
IC REG LINEAR 5V 250MA TO220-3

IC REG LINEAR 5V 250MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2954IT/NOPB 1056126-LP2954IT/NOPB 776-LP2954IT/NOPB LP2954IT/NOPB-ND LP2954IT/NOPB 5344989 5344989P LP2954IT/NOPB LP2954IT/NOPB LP2954IT/NOPB LP2954IT/NOPB
Product Name LP2954 5V Micropower Low-Dropout Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LP2954IT/NOPB TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOIC,TO-220 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; To-220 TO-220; Other; TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.23 to 29 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details