Manufacturer: Texas Instruments
Win Source Part Number: 1202798-LP2951CMM-3.
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOP-8 Product overview: LP2951CMM-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2951CMM-3.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1202798-LP2951CMM-3.0 | 699-LP2951CMM-3.0 | LP2951CMM-3.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2951CMM-3.0 | 0.6V LDO Voltage Regulator IC | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Fixed) | |
| Package Type | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 30 volts | 1.24 to 29 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 0.3800 volts |