Manufacturer: Texas Instruments
Win Source Part Number: 779681-LP2956AIM/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2956
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500mA ~ 530mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-SOIC
Output Voltage MAX: 29V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.8V @ 250mA
Alternative Parts (Cross-Reference): CS8183YDWF20; CS8183YDWFR20G; CS8183YDWFR20; CS8183YDWF20G;
Introduction Date: May 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-SOIC
IC REG LIN POS ADJ 250MA 16SOIC Product overview: LP2956AIM/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2956AIM/NOPB can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 779681-LP2956AIM/NOPB | LP2956AIM/NOPB-ND | 776-LP2956AIM/NOPB | LP2956AIM/NOPB | LP2956AIM/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2956AIM/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |