Manufacturer: Texas Instruments
Win Source Part Number: 779394-LM9073SX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-12 (11 Leads + Tab)
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Watchdog (RSTO)
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 700mA, 100mA
Family Name: LM9073
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 10mA
PSRR: 40dB (20kHz)
Protection Features: Over Temperature, Over Voltage, Short Circuit
Manufacturer Package: TO-263-11
Voltage Input MAX: 27V
Voltage Dropout (Maximum): 1V @ 700mA
Alternative Parts (Cross-Reference): SG29055P; SG29055AP; LM9073S; LM9073S/NOPB;
Introduction Date: April 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LIN 5V 700MA/100MA TO263 Product overview: LM9073SX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 700MA, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 700MA, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9073SX can be used for catalog matching and distributor lookup.
IC REG LIN 5V 700MA/100MA TO263
IC REG LIN 5V 700MA/100MA TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 779394-LM9073SX | 776-LM9073SX | LM9073SX | LM9073SX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM9073SX | 5V 700MA 100MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-12 (11 Leads + Tab) | Other; TO-263-12 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |