Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
4.93 V-5.07V ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: LP2960AIMX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.93 V, 5.07V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.93 V, 5.07V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960AIMX-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA 16SOIC
IC REG LINEAR 5V 500MA 16SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2960AIMX-5.0-ND | 776-LP2960AIMX-5.0 | LP2960AIMX-5.0 | LP2960AIMX-5.0 | LP2960AIMX-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.93 V 5.07V 0.8V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |