Texas Instruments LP2981-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance LP2981-33DBVR

Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance - LP2981-33DBVR - Texas Instruments
Dallas, TX, United States
LP2981-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance
LP2981-33DBVR
LP2981-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance LP2981-33DBVR
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2981-33DBVR
3.3V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2981-33DBVR
3.3V LDO Regulator, 100mA, 16V In, 2% Acc, SOT-23 Product overview: LP2981-33DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-33DBVR can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 16V In, 2% Acc, SOT-23 Product overview: LP2981-33DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17360-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17360-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17360-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17360-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17360-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17360-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17360-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17360-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17360-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981-33DBVR - 107628-LP2981-33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981-33DBVR
107628-LP2981-33DBVR
PMIC - PMIC - Voltage Regulators - Linear - LP2981-33DBVR 107628-LP2981-33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 107628-LP2981-33DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: LP2981 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LD2981CM32; LD2979M32TR; LD2980CM33; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Audio, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 107628-LP2981-33DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: LP2981
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LD2981CM32; LD2979M32TR; LD2980CM33;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Audio, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981-33DBVR
LDO Voltage Regulators LP2981-33DBVR
LDO Voltage Regulators 100-mA 1.25% Tolerance

LDO Voltage Regulators 100-mA 1.25% Tolerance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981-33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981-33DBVR
PMIC - Voltage Regulators - Linear LP2981-33DBVR
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981-33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981-33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981-33DBVR
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981-33DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981-33DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981-33DBVR
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP2981-33DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP2981-33DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) LP2981-33DBVR
63dB@(1kHz) 100mA Fixed 3.3V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

63dB@(1kHz) 100mA Fixed 3.3V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981-33DBVR 776-LP2981-33DBVR 296-17360-6-ND 107628-LP2981-33DBVR LP2981-33DBVR LP2981-33DBVR LP2981-33DBVR LP2981-33DBVR LP2981-33DBVR
Product Name LP2981-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 1.25% Tolerance 3.3V 100mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2981-33DBVR LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24721CRHBR - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details