The LP2954AIM/NOPB is an adjustable 1.23-V to 29-V micropower low-dropout voltage regulator in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It provides a typical quiescent current of 90 μA at a 1-mA load and a dropout voltage of 470 mV at 250 mA output current. The device includes reverse battery protection, current and thermal limiting, and an error flag output to signal output drop. It operates over a temperature range of -40°C to 125°C and is pin-compatible with the LM2940 and LM340 in adjustable configurations. Output accuracy is maintained over temperature, with tight line and load regulation. The part supports logic-controlled shutdown and includes a feedback input for adjustable output setpoints.
5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC
250mA LDO, 30V In, Adj Out, SOIC, -40 to 125C Product overview: LP2954AIM/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954AIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 134056-LP2954AIM/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.23 V to 29 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 150μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
LP2954A 5V Micropower Low-Dropout Voltage Regulator
LDO Voltage Regulators 5V MicroPwr LDO Vtg Reg
IC REG LIN POS ADJ 250MA 8SOIC
IC REG LIN POS ADJ 250MA 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2954AIM/NOPB | LP2954AIM/NOPB-ND | 776-LP2954AIM/NOPB | 134056-LP2954AIM/NOPB | LP2954AIM/NOPB | LP2954AIM/NOPB | LP2954AIM/NOPB | LP2954AIM/NOPB |
| Product Name | LP2954A 5V Micropower Low-Dropout Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250mA 30V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2954AIM/NOPB | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; SOIC8 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.23 to 29 volts | 1.23 to 29 volts | 29 volts | 1.23 volts | 1.23 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |