IC REG LINEAR 3V 150MA 8VSSOP Product overview: LP2966IMM-3030/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMM-3030/N
Manufacturer: Texas Instruments
Win Source Part Number: 125538-LP2966IMM-303
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 300μA to 600μA
PSRR: 60dB to 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR 3V 150MA 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2966IMM-3030/NOPB | 125538-LP2966IMM-3030/NOPB | LP2966IMM-3030/NOPB |
| Product Name | 3V 150MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2966IMM-3030/NOPB | PMIC - Voltage Regulators - Linear |
| Package Type | Other; MSOP | SSOP; Other; 8-VSSOP | |
| Output Voltage | 3 volts | 3 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.1350 volts | 0.2700 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |