The LP2951DRG4 is a low-dropout (LDO) voltage regulator capable of delivering up to 100mA of output current. It supports a wide input voltage range from 2V to 30V and offers adjustable output voltages from 1.2V to 29V, making it versatile for various applications. The device features a quiescent current of 50OºA (typical) and a low dropout voltage of 340mV (typical), which enhances efficiency in battery-operated devices. It includes output current limiting and thermal shutdown protection for reliability. The LP2951 is stable with a wide range of ceramic output capacitor values, from 1OºF to 100OºF, and operates over a temperature range of -40°C to 125°C. The package type is an 8-pin WSON, suitable for compact designs. This regulator is applicable in grid infrastructure, factory automation, motor drives, and building automation systems.
Single Output LDO, 100mA, Adjustable, Wide Vin Range, RESET Flag 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators Sgl Output 100mA Fixed Wide Vin Range
IC REG LIN POS ADJ 100MA 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951DRG4 | LP2951DRG4-ND | LP2951DRG4 | LP2951DRG4 | LP2951DRG4 |
| Product Name | LP2951 Single Output LDO, 100mA, Adjustable, Wide Vin Range, RESET Flag | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.2 to 29 volts | 1.24 to 30 volts | 1.24 volts |