Texas Instruments LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance LP2981A-33DBVTE4

Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance - LP2981A-33DBVTE4 - Texas Instruments
Dallas, TX, United States
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance
LP2981A-33DBVTE4
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance LP2981A-33DBVTE4
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVTE4 - 1056197-LP2981A-33DBVTE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVTE4
1056197-LP2981A-33DBVTE4
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVTE4 1056197-LP2981A-33DBVTE4
Manufacturer: Texas Instruments Win Source Part Number: 1056197-LP2981A-33DB VTE4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056197-LP2981A-33DBVTE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA SOT-23 LDO Voltage Regulator IC
699-LP2981A-33DBVTE4
3.3V 100mA SOT-23 LDO Voltage Regulator IC 699-LP2981A-33DBVTE4
3.3V LDO Regulator, 100mA, 200mV Dropout, SOT-23 Product overview: LP2981A-33DBVTE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981A-33DBVTE4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 200mV Dropout, SOT-23 Product overview: LP2981A-33DBVTE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2981A-33DBVTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 3.3V 100MA SOT23-5 - 815-LP2981A-33DBVTE4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 100MA SOT23-5
815-LP2981A-33DBVTE4
IC REG LINEAR 3.3V 100MA SOT23-5 815-LP2981A-33DBVTE4
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981A-33DBVTE4 1056197-LP2981A-33DBVTE4 699-LP2981A-33DBVTE4 815-LP2981A-33DBVTE4
Product Name LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVTE4 3.3V 100mA SOT-23 LDO Voltage Regulator IC IC REG LINEAR 3.3V 100MA SOT23-5
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details