Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3636 LP2966IMMX-3636

Description
Manufacturer: Texas Instruments Win Source Part Number: 071742-LP2966IMMX-36 36 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.6V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071742-LP2966IMMX-36 36 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.6V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3636 - 071742-LP2966IMMX-3636 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3636
071742-LP2966IMMX-3636
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3636 071742-LP2966IMMX-3636
Manufacturer: Texas Instruments Win Source Part Number: 071742-LP2966IMMX-36 36 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.6V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071742-LP2966IMMX-3636
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.6V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 300μA to 600μA
PSRR: 60dB to 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
3.6V 150MA LDO Voltage Regulator IC
699-LP2966IMMX-3636
3.6V 150MA LDO Voltage Regulator IC 699-LP2966IMMX-3636
IC REG LINEAR 3.6V 150MA 8VSSOP Product overview: LP2966IMMX-3636 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3636 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 150MA 8VSSOP Product overview: LP2966IMMX-3636 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3636 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2966IMMX-3636 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2966IMMX-3636
PMIC - Voltage Regulators - Linear LP2966IMMX-3636
IC REG LINEAR 3.6V 150MA 8VSSOP

IC REG LINEAR 3.6V 150MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 071742-LP2966IMMX-3636 699-LP2966IMMX-3636 LP2966IMMX-3636
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3636 3.6V 150MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-VSSOP Other; MSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details